RCD Components, Inc.
Through Hole Resistors
RSF1A-100-JBW
Description
RES 10 OHM 5% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 10 OHM 5% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-RSF1A-100-JBW-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalOxide
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details