RCD Components, Inc. Resistor, Power, 10 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) PV10S-100-JBW

Description
RESISTOR, POWER, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 10 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9737
Resistor, Power, 10 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9737
RESISTOR, POWER, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M9737
Product Name Resistor, Power, 10 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details