RCD Components, Inc. Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors PTB Series

Description
TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. PTB SERIES 175°C RATING RCD PTB Series offer the same reliability and precision performance as the ATB series except in a radial lead design. ATB SERIES 175°C RATING RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%. Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients
Datasheet
Description
TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. PTB SERIES 175°C RATING RCD PTB Series offer the same reliability and precision performance as the ATB series except in a radial lead design. ATB SERIES 175°C RATING RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%. Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors - PTB Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors
PTB Series
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors PTB Series
TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. PTB SERIES 175°C RATING RCD PTB Series offer the same reliability and precision performance as the ATB series except in a radial lead design. ATB SERIES 175°C RATING RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%. Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients

TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS

RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity.

PTB SERIES 175°C RATING

RCD PTB Series offer the same reliability and precision performance as the ATB series except in a radial lead design.

ATB SERIES 175°C RATING

RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%.

  • Industry’s widest range of positive TCR resistors!
  • Available on exclusive SWIFT TM delivery program!
  • Additional sizes available--most popular shown below
  • Choice of 15 standard temperature coefficients
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PTB Series
Product Name Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors
Configuration Single Resistor
Category / Application General Use; Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads
Resistance Range 1 to 40000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details