RCD Components, Inc. Resistor, Power, 1 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) PV10S-1R0-JBW

Description
RESISTOR, POWER, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 1 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9736
Resistor, Power, 1 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9736
RESISTOR, POWER, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M9736
Product Name Resistor, Power, 1 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details