RCD Components, Inc. Resistor, Power, 2 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) PV10S-2R0-JBW

Description
RESISTOR, POWER, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9738
Resistor, Power, 2 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9738
RESISTOR, POWER, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M9738
Product Name Resistor, Power, 2 Ohm, 10W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers