RCD Components, Inc. High Voltage Thick Film Resistor RG Series

Description
HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH features a special composition and processing to achieve improved tolerance, TC, & voltage (60KV). Series RP utilize highest grade materials enabling tightest tolerances, lowest VC’s, TC’s to 15ppm, and superior power/temp/voltage levels (90KV). RP utilize serpentine film pattern for lowest inductance. Units are printed or banded with resistance value and tolerance as minimum. The ruggedness of these models enables superior long term reliability, especially in demanding applications such as military, space, and medical equipment, as well as electron microscopes, high impedance amplifiers, electrometer, radiation testers, etc. Industry’s widest range of high value/ high voltage resistors- 1/8 ~ 20W, 1K Ω ~ 10 13 Ω , 300V~ 90KV, TC’s to ±15ppm, ±0.05%~ 10% Available on Tape & Reel (sizes <2.5” long)
Datasheet
Description
HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH features a special composition and processing to achieve improved tolerance, TC, & voltage (60KV). Series RP utilize highest grade materials enabling tightest tolerances, lowest VC’s, TC’s to 15ppm, and superior power/temp/voltage levels (90KV). RP utilize serpentine film pattern for lowest inductance. Units are printed or banded with resistance value and tolerance as minimum. The ruggedness of these models enables superior long term reliability, especially in demanding applications such as military, space, and medical equipment, as well as electron microscopes, high impedance amplifiers, electrometer, radiation testers, etc. Industry’s widest range of high value/ high voltage resistors- 1/8 ~ 20W, 1K Ω ~ 10 13 Ω , 300V~ 90KV, TC’s to ±15ppm, ±0.05%~ 10% Available on Tape & Reel (sizes <2.5” long)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Thick Film Resistor - RG Series - RCD Components, Inc.
Manchester, NH, USA
High Voltage Thick Film Resistor
RG Series
High Voltage Thick Film Resistor RG Series
HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH features a special composition and processing to achieve improved tolerance, TC, & voltage (60KV). Series RP utilize highest grade materials enabling tightest tolerances, lowest VC’s, TC’s to 15ppm, and superior power/temp/voltage levels (90KV). RP utilize serpentine film pattern for lowest inductance. Units are printed or banded with resistance value and tolerance as minimum. The ruggedness of these models enables superior long term reliability, especially in demanding applications such as military, space, and medical equipment, as well as electron microscopes, high impedance amplifiers, electrometer, radiation testers, etc. Industry’s widest range of high value/ high voltage resistors- 1/8 ~ 20W, 1K Ω ~ 10 13 Ω , 300V~ 90KV, TC’s to ±15ppm, ±0.05%~ 10% Available on Tape & Reel (sizes <2.5” long)

HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS

RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH features a special composition and processing to achieve improved tolerance, TC, & voltage (60KV). Series RP utilize highest grade materials enabling tightest tolerances, lowest VC’s, TC’s to 15ppm, and superior power/temp/voltage levels (90KV). RP utilize serpentine film pattern for lowest inductance. Units are printed or banded with resistance value and tolerance as minimum.

The ruggedness of these models enables superior long term reliability, especially in demanding applications such as military, space, and medical equipment, as well as electron microscopes, high impedance amplifiers, electrometer, radiation testers, etc.

  • Industry’s widest range of high value/ high voltage resistors- 1/8 ~ 20W, 1K Ω ~ 10 13 Ω , 300V~ 90KV, TC’s to ±15ppm, ±0.05%~ 10%
  • Available on Tape & Reel (sizes <2.5” long)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number RG Series
Product Name High Voltage Thick Film Resistor
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 100000 to 3.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers