RCD Components, Inc. Ultra Precision Wirewound Resistor Q Series

Description
Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Datasheet
Description
Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Wirewound Resistor - Q Series - RCD Components, Inc.
Manchester, NH, USA
Ultra Precision Wirewound Resistor
Q Series
Ultra Precision Wirewound Resistor Q Series
Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!

Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability.

  • Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM
  • All-welded, negligible noise, low thermal emf
  • Available on RCD’s exclusive SWIFT™delivery program!

OPTIONS

  • Option P: Increased pulse/overload capability
  • Option M: Low reactance NiCr film design
  • Option HS: High speed/fast rise time
  • Option ER: 100-hr stabilization burn-in 4
  • Matched tolerances, T.C. tracking to 1ppm/ ° C
  • Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number Q Series
Product Name Ultra Precision Wirewound Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads
Resistance Range 0.1000 to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers