RCD Components, Inc. Carbon Comp Alt, Surface Mount Resistor PRM Series

Description
CARBON COMPOSITE REPLACEMENT Pulse tolerant surface mount resistors! Series PRM withstand high energy pulses, and are superior to conventional film & wirewound types. The heavy duty construction features a ceramic core, enabling improved thermal transfer and long term stability. Elements are protected by flame-retardant molding for excellent environmental performance. Alpha-numeric marking is standard. PRM resistors are cost effective in a wide variety of pulse applications including telecom line feed resistors, snubber circuits, inrush currents, capacitor charge/discharge circuits, lightning surges, etc. High voltage/ high surge capability Cost effective surface mount package Available on RCD’s exclusive SWIFT™ program
Datasheet
Description
CARBON COMPOSITE REPLACEMENT Pulse tolerant surface mount resistors! Series PRM withstand high energy pulses, and are superior to conventional film & wirewound types. The heavy duty construction features a ceramic core, enabling improved thermal transfer and long term stability. Elements are protected by flame-retardant molding for excellent environmental performance. Alpha-numeric marking is standard. PRM resistors are cost effective in a wide variety of pulse applications including telecom line feed resistors, snubber circuits, inrush currents, capacitor charge/discharge circuits, lightning surges, etc. High voltage/ high surge capability Cost effective surface mount package Available on RCD’s exclusive SWIFT™ program
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Comp Alt, Surface Mount  Resistor - PRM Series - RCD Components, Inc.
Manchester, NH, USA
Carbon Comp Alt, Surface Mount Resistor
PRM Series
Carbon Comp Alt, Surface Mount Resistor PRM Series
CARBON COMPOSITE REPLACEMENT Pulse tolerant surface mount resistors! Series PRM withstand high energy pulses, and are superior to conventional film & wirewound types. The heavy duty construction features a ceramic core, enabling improved thermal transfer and long term stability. Elements are protected by flame-retardant molding for excellent environmental performance. Alpha-numeric marking is standard. PRM resistors are cost effective in a wide variety of pulse applications including telecom line feed resistors, snubber circuits, inrush currents, capacitor charge/discharge circuits, lightning surges, etc. High voltage/ high surge capability Cost effective surface mount package Available on RCD’s exclusive SWIFT™ program

CARBON COMPOSITE REPLACEMENT

Pulse tolerant surface mount resistors! Series PRM withstand high energy pulses, and are superior to conventional film & wirewound types. The heavy duty construction features a ceramic core, enabling improved thermal transfer and long term stability. Elements are protected by flame-retardant molding for excellent environmental performance. Alpha-numeric marking is standard. PRM resistors are cost effective in a wide variety of pulse applications including telecom line feed resistors, snubber circuits, inrush currents, capacitor charge/discharge circuits, lightning surges, etc.

  • High voltage/ high surge capability
  • Cost effective surface mount package
  • Available on RCD’s exclusive SWIFT™ program
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PRM Series
Product Name Carbon Comp Alt, Surface Mount Resistor
Technology / Construction Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 1.00E8 ohms
Tolerance 1 to 10 +/- %
Temperature Coefficient 120 to 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details