RCD Components, Inc. Through Hole Resistors RSF1A-1R0-JTW

Description
RES 1 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 1 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF1A-1R0-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF1A-1R0-JTWTR-ND
Through Hole Resistors 4855-RSF1A-1R0-JTWTR-ND
RES 1 OHM 5% 1W AXIAL

RES 1 OHM 5% 1W AXIAL

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Cer-Core;Precision
70183748
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Cer-Core;Precision 70183748
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF1A-1R0-JTWTR-ND 70183748
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details