Ohmite Manufacturing Co. Chassis Mount Resistors HS100 10R J

Description
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS10010RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS10010RJ-ND
Chassis Mount Resistors HS10010RJ-ND
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Coating, Housing Type: Aluminum Mounting Feature: Normal, Standard - Top Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance: 100(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Coating, Housing Type: Aluminum
Mounting Feature: Normal, Standard - Top
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Chassis Mount Resistors - HS100 10R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS100 10R J
Chassis Mount Resistors HS100 10R J
RES CHAS MNT 10 OHM 5% 100W

RES CHAS MNT 10 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HS10010RJ-ND HS100 10R J
Product Name Chassis Mount Resistors Connectors,Interconnects Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers