Ohmite Manufacturing Co. Chassis Mount Resistors HS100 10K F

Description
RES CHAS MNT 10 OHMS 1% 100W
Request a Quote Datasheet
Description
RES CHAS MNT 10 OHMS 1% 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-HS10010KF-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-HS10010KF-ND
Chassis Mount Resistors 273-HS10010KF-ND
RES CHAS MNT 10 OHMS 1% 100W

RES CHAS MNT 10 OHMS 1% 100W

Buy Now Datasheet
Chassis Mount Resistors - HS100 10K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS100 10K F
Chassis Mount Resistors HS100 10K F
RES CHAS MNT 10K OHM 1% 100W

RES CHAS MNT 10K OHM 1% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 273-HS10010KF-ND HS100 10K F
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details