Ohmite Manufacturing Co. Capacitor Discharge & Symmetry Resistor G Series

Description
Capacitor Mount, Discharge & Symmetry The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up to 13W @25°C and is specially designed to meet repetitive pulse loading. The terminals of the G series are corrosion resistant for long life and provide superior vibration resistance. This capacitor mounted series is tested and built to the IEC 115-1 standard. Power rating 10 and 13 watts Resistance range 1-120K ohms 1% Tolerance available 5% standard TCR 100ppm Capacitor mount design
Datasheet
Description
Capacitor Mount, Discharge & Symmetry The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up to 13W @25°C and is specially designed to meet repetitive pulse loading. The terminals of the G series are corrosion resistant for long life and provide superior vibration resistance. This capacitor mounted series is tested and built to the IEC 115-1 standard. Power rating 10 and 13 watts Resistance range 1-120K ohms 1% Tolerance available 5% standard TCR 100ppm Capacitor mount design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Discharge & Symmetry Resistor - G Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Capacitor Discharge & Symmetry Resistor
G Series
Capacitor Discharge & Symmetry Resistor G Series
Capacitor Mount, Discharge & Symmetry The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up to 13W @25°C and is specially designed to meet repetitive pulse loading. The terminals of the G series are corrosion resistant for long life and provide superior vibration resistance. This capacitor mounted series is tested and built to the IEC 115-1 standard. Power rating 10 and 13 watts Resistance range 1-120K ohms 1% Tolerance available 5% standard TCR 100ppm Capacitor mount design

Capacitor Mount, Discharge & Symmetry

The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up to 13W @25°C and is specially designed to meet repetitive pulse loading. The terminals of the G series are corrosion resistant for long life and provide superior vibration resistance. This capacitor mounted series is tested and built to the IEC 115-1 standard.

  • Power rating 10 and 13 watts
  • Resistance range 1-120K ohms
  • 1% Tolerance available 5% standard
  • TCR 100ppm
  • Capacitor mount design
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number G Series
Product Name Capacitor Discharge & Symmetry Resistor
Configuration Single Resistor
Mounting / Packaging Tab Terminals
Resistance Range 1 to 120000 ohms
Tolerance 1 to 10 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers