Ohmite Manufacturing Co. High Current Oval Edgewound Resistor Load Banks HCLB Series

Description
The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from four bank wattages with up to thirty-one current ratings per bank. Built to perform in rugged environments, Ohmite load banks feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electro-less nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings.
Datasheet
Description
The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from four bank wattages with up to thirty-one current ratings per bank. Built to perform in rugged environments, Ohmite load banks feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electro-less nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Oval Edgewound Resistor Load Banks - HCLB Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
High Current Oval Edgewound Resistor Load Banks
HCLB Series
High Current Oval Edgewound Resistor Load Banks HCLB Series
The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from four bank wattages with up to thirty-one current ratings per bank. Built to perform in rugged environments, Ohmite load banks feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electro-less nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings.

The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from four bank wattages with up to thirty-one current ratings per bank. Built to perform in rugged environments, Ohmite load banks feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electro-less nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number HCLB Series
Product Name High Current Oval Edgewound Resistor Load Banks
Configuration Grid Array
Category / Application Braking  Resistor; Transit Applications
Technology / Construction Edgewound Resistor; Grid Resistor; MetalAlloy; Stainless Steel Resistance Alloy
Resistance Range 0.0990 to 2.40E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details