Ohmite Manufacturing Co. Specialized Resistors GW10J2K50E

Description
2.5KCAPACITOR MOUNT 5%
Request a Quote Datasheet
Description
2.5KCAPACITOR MOUNT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - GW10J2K50E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
GW10J2K50E-ND
Specialized Resistors GW10J2K50E-ND
2.5KCAPACITOR MOUNT 5%

2.5KCAPACITOR MOUNT 5%

Buy Now Datasheet
Wirewound Resistor - GW10J2K50E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
GW10J2K50E
Wirewound Resistor GW10J2K50E
G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number GW10J2K50E-ND GW10J2K50E
Product Name Specialized Resistors Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C ? to 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details