Ohmite Manufacturing Co. Wirewound Resistor HS10040RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS10040RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS10040RF
Wirewound Resistor HS10040RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 40R, 100W, Solder, Wirewound; Resistance Ohmite - 73AC6143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R, 100W, Solder, Wirewound; Resistance Ohmite
73AC6143
Res, 40R, 100W, Solder, Wirewound; Resistance Ohmite 73AC6143
RES, 40R, 100W, SOLDER, WIREWOUND; Resistance:40ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 40R, 100W, SOLDER, WIREWOUND; Resistance:40ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS10040RF 73AC6143
Product Name Wirewound Resistor Res, 40R, 100W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 40 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details