Ohmite Manufacturing Co. Connectors,Interconnects HS100 100R J

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Coating, Housing Type: Aluminum Mounting Feature: Normal, Standard - Top Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Coating, Housing Type: Aluminum Mounting Feature: Normal, Standard - Top Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Coating, Housing Type: Aluminum Mounting Feature: Normal, Standard - Top Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Coating, Housing Type: Aluminum
Mounting Feature: Normal, Standard - Top
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Chassis Mount Resistors - HS100100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS100100RJ-ND
Chassis Mount Resistors HS100100RJ-ND
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS100 100R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS100 100R J
Chassis Mount Resistors HS100 100R J
RES CHAS MNT 100 OHM 5% 100W

RES CHAS MNT 100 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HS100100RJ-ND HS100 100R J
Product Name Connectors,Interconnects Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 20 +/- % 5 +/- % 5 +/- %
Power Rating 30 watts 100 watts 100 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details