Ohmite Manufacturing Co. Wirewound Resistor HS10047RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS10047RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS10047RJ
Wirewound Resistor HS10047RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 47R, 100W, Solder, Wirewound; Resistance Ohmite - 73AC6145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 100W, Solder, Wirewound; Resistance Ohmite
73AC6145
Res, 47R, 100W, Solder, Wirewound; Resistance Ohmite 73AC6145
RES, 47R, 100W, SOLDER, WIREWOUND; Resistance:47ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 47R, 100W, SOLDER, WIREWOUND; Resistance:47ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS10047RJ 73AC6145
Product Name Wirewound Resistor Res, 47R, 100W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 47 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details