Ohmite Manufacturing Co. Specialized Resistors GW10J40K0E

Description
40KCAPACITOR MOUNT 5%
Request a Quote Datasheet
Description
40KCAPACITOR MOUNT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - GW10J40K0E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
GW10J40K0E-ND
Specialized Resistors GW10J40K0E-ND
40KCAPACITOR MOUNT 5%

40KCAPACITOR MOUNT 5%

Buy Now Datasheet
Wirewound Resistor - GW10J40K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
GW10J40K0E
Wirewound Resistor GW10J40K0E
G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

Supplier's Site Datasheet
Wirewound Resistor, 40Kohm, 10W, 5%; Product Range Ohmite - 14M8711 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40Kohm, 10W, 5%; Product Range Ohmite
14M8711
Wirewound Resistor, 40Kohm, 10W, 5%; Product Range Ohmite 14M8711
WIREWOUND RESISTOR, 40KOHM, 10W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:40kohm; Resistance Tolerance:± 5%; Voltage Rating:685V RoHS Compliant: Yes

WIREWOUND RESISTOR, 40KOHM, 10W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:40kohm; Resistance Tolerance:± 5%; Voltage Rating:685V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number GW10J40K0E-ND GW10J40K0E 14M8711
Product Name Specialized Resistors Wirewound Resistor Wirewound Resistor, 40Kohm, 10W, 5%; Product Range Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C ? to 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details