Ohmite Manufacturing Co. Wirewound Resistor HS100150RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS100150RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS100150RJ
Wirewound Resistor HS100150RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor - 109084730 - Radwell International
Willingboro, NJ, United States
Resistor
109084730
Resistor 109084730
RESISTOR, WIREWOUND, CHASSIS MOUNT, 150 OHM, 5%, 100W, 65X27X24 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, CHASSIS MOUNT, 150 OHM, 5%, 100W, 65X27X24 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 150R, 100W, Solder, Wirewound; Resistance Ohmite - 73AC6117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 100W, Solder, Wirewound; Resistance Ohmite
73AC6117
Res, 150R, 100W, Solder, Wirewound; Resistance Ohmite 73AC6117
RES, 150R, 100W, SOLDER, WIREWOUND; Resistance:150ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 150R, 100W, SOLDER, WIREWOUND; Resistance:150ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HS100150RJ 109084730 73AC6117
Product Name Wirewound Resistor Resistor Res, 150R, 100W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details