G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.
2.5KCAPACITOR MOUNT 5%
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | GW13J2K50E | 273-GW13J2K50E-ND |
| Product Name | Wirewound Resistor | Specialized Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Tubular | |
| Resistance Range | 2500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | ? to 100 ±ppm/°C | 100 ±ppm/°C |