Ohmite Manufacturing Co. Chassis Mount Resistors HS100 2K F

Description
RES CHAS MNT 2 OHMS 1% 100W
Request a Quote Datasheet
Description
RES CHAS MNT 2 OHMS 1% 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-HS1002KF-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-HS1002KF-ND
Chassis Mount Resistors 273-HS1002KF-ND
RES CHAS MNT 2 OHMS 1% 100W

RES CHAS MNT 2 OHMS 1% 100W

Buy Now Datasheet
Chassis Mount Resistors - HS100 2K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS100 2K F
Chassis Mount Resistors HS100 2K F
RES CHAS MNT 2K OHM 1% 100W

RES CHAS MNT 2K OHM 1% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 273-HS1002KF-ND HS100 2K F
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details