Ohmite Manufacturing Co. Wirewound Resistor HS10015RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS10015RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS10015RF
Wirewound Resistor HS10015RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 15R, 100W, Solder, Wirewound; Resistance Ohmite - 73AC6114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 100W, Solder, Wirewound; Resistance Ohmite
73AC6114
Res, 15R, 100W, Solder, Wirewound; Resistance Ohmite 73AC6114
RES, 15R, 100W, SOLDER, WIREWOUND; Resistance:15ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 15R, 100W, SOLDER, WIREWOUND; Resistance:15ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS10015RF 73AC6114
Product Name Wirewound Resistor Res, 15R, 100W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 15 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details