Ohmite Manufacturing Co. Wirewound Resistor HS1001KF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS1001KF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS1001KF
Wirewound Resistor HS1001KF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor - 109130696 - Radwell International
Willingboro, NJ, United States
Resistor
109130696
Resistor 109130696
RESISTOR, 1K, 100W, SOLDER, WIREWOUND, RESISTANCE 1KOHM, PRODUCT RANGE HS SERIES, POWER RATING 100W, RESISTANCE TOLERANCE 1%, VOLTAGE RATING 1.9KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 25PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 1K, 100W, SOLDER, WIREWOUND, RESISTANCE 1KOHM, PRODUCT RANGE HS SERIES, POWER RATING 100W, RESISTANCE TOLERANCE 1%, VOLTAGE RATING 1.9KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 25PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 1K, 100W, Solder, Wirewound; Resistance Ohmite - 73AC6100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 100W, Solder, Wirewound; Resistance Ohmite
73AC6100
Res, 1K, 100W, Solder, Wirewound; Resistance Ohmite 73AC6100
RES, 1K, 100W, SOLDER, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Length:65.2mmRoHS Compliant: Yes

RES, 1K, 100W, SOLDER, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Product Length:65.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HS1001KF 109130696 73AC6100
Product Name Wirewound Resistor Resistor Res, 1K, 100W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details