Ohmite Manufacturing Co. Wirewound Resistor GW13J7K50E

Description
G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.
Request a Quote Datasheet
Description
G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - GW13J7K50E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
GW13J7K50E
Wirewound Resistor GW13J7K50E
G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

Supplier's Site Datasheet
Specialized Resistors - GW13J7K50E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
GW13J7K50E-ND
Specialized Resistors GW13J7K50E-ND
7.5 kOhms ±5% 13W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

7.5 kOhms ±5% 13W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number GW13J7K50E GW13J7K50E-ND
Product Name Wirewound Resistor Specialized Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Tubular
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient ? to 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers