KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 200 250 300 350 500 633
Product Name Notes
Features Extremely low resistance and high precision tolerance Low T.C.R. achieved (±50ppm/°C) Flameproof UL 94 V-0 Products with lead-free terminations meet EU RoHS and China RoHS requirements
Features Flameproof retardant coating (equivalent to UL94 V-0) Fail-safe mains fusing at AC 250V (4.7Ω~9.1Ω: AC200V) Products with lead-free terminations meet EU RoHS
Features Flameproof silicone coating equivalent (UL 94 V-0) CWH resistors meet MIL-PRF-26 (U characteristics) CWH high precision resistors with T.C.R. less than ±20x10-6/K Suitable for automatic machine insertion...
Features Metal film chip network resistors Excellent in relative T.C.R. and relative accuracy Pair resistors for high precision OP-amplifiers As custom products, any pairs between 1kΩ and 100kΩ are available...
Features Miniature construction can endure to high voltage and high power Excellent in anti-surge characteristics Wide resistance range of 500kΩ - 10GΩ and small T.C.R. Product meets EU RoHS requirements.
Features Suitable for noise suppression of engine ignition system Reliable in pulse/transient applications Products meet EU RoHS requirements AEC-Q200 Tested

<< Prev Next >>