KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN2B4TTE102J CN2B4TTE102J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112867-CN2B4TTE102J Termination: SMD/SMT Length: 5.08 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): CN2B4TTE102J.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 3.2 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112867-CN2B4TTE102J Termination: SMD/SMT Length: 5.08 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): CN2B4TTE102J.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 3.2 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN2B4TTE102J
1112867-CN2B4TTE102J
Resistor Networks, Arrays - CN2B4TTE102J 1112867-CN2B4TTE102J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112867-CN2B4TTE102J Termination: SMD/SMT Length: 5.08 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): CN2B4TTE102J.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 3.2 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112867-CN2B4TTE102J
Termination: SMD/SMT
Length: 5.08 mm
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 700 µm
Resistance: 1 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Power Per Element: 125 mW
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Alternative Parts (Cross-Reference): CN2B4TTE102J.;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 200 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1112867-CN2B4TTE102J
Product Name Resistor Networks, Arrays - CN2B4TTE102J
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details