KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN1J4KTTD104J CN1J4KTTD104J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134700-CN1J4KTTD104 J Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134700-CN1J4KTTD104 J Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN1J4KTTD104J
1134700-CN1J4KTTD104J
Resistor Networks, Arrays - CN1J4KTTD104J 1134700-CN1J4KTTD104J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134700-CN1J4KTTD104 J Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134700-CN1J4KTTD104J
Packaging: Tape and Reel
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 100 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1134700-CN1J4KTTD104J
Product Name Resistor Networks, Arrays - CN1J4KTTD104J
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details