KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN1J8TTE330J CN1J8TTE330J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196733-CN1J8TTE330J Termination: SMD/SMT Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 33 Ω Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: 2506 Alternative Parts (Cross-Reference): CN1J8TTE330J.; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196733-CN1J8TTE330J Termination: SMD/SMT Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 33 Ω Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: 2506 Alternative Parts (Cross-Reference): CN1J8TTE330J.; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN1J8TTE330J - 1196733-CN1J8TTE330J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN1J8TTE330J
1196733-CN1J8TTE330J
Resistor Networks, Arrays - CN1J8TTE330J 1196733-CN1J8TTE330J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196733-CN1J8TTE330J Termination: SMD/SMT Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 33 Ω Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: 2506 Alternative Parts (Cross-Reference): CN1J8TTE330J.; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196733-CN1J8TTE330J
Termination: SMD/SMT
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 33 Ω
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: 2506
Alternative Parts (Cross-Reference): CN1J8TTE330J.;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now
concave termination with square corners resistor array, CN-1J8, RoHS Product overview: CN1J8TTE330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1J8TTE330J can be used for catalog matching and distributor lookup.

concave termination with square corners resistor array, CN-1J8, RoHS Product overview: CN1J8TTE330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1J8TTE330J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1196733-CN1J8TTE330J 50-CN1J8TTE330J
Product Name Resistor Networks, Arrays - CN1J8TTE330J Resistor
Configuration Chip Array
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details