KOA Speer Electronics, Inc. Resistors -Chip Resistor - Surface Mount CHS604812

Description
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0603 (1608 Metric) Package / Case: 0603 Operating Temperature: -55°C ~ 155°C Operating Temperature: Automotive AEC-Q200, Moisture Resistant Composition: Thick Film Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0603 (1608 Metric) Package / Case: 0603 Operating Temperature: -55°C ~ 155°C Operating Temperature: Automotive AEC-Q200, Moisture Resistant Composition: Thick Film Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0603 (1608 Metric) Package / Case: 0603 Operating Temperature: -55°C ~ 155°C Operating Temperature: Automotive AEC-Q200, Moisture Resistant Composition: Thick Film Product Status: Active

Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors -Chip Resistor - Surface Mount
Series: RK73H
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 0603 (1608 Metric)
Package / Case: 0603
Operating Temperature: -55°C ~ 155°C
Operating Temperature: Automotive AEC-Q200, Moisture Resistant
Composition: Thick Film
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Resistors -Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details