KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN1J8TTE102J CN1J8TTE102J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134480-CN1J8TTE102J Termination: SMD/SMT Length: 6.4 mm Number of Terminals: 16 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 2506 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134480-CN1J8TTE102J Termination: SMD/SMT Length: 6.4 mm Number of Terminals: 16 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 2506 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN1J8TTE102J
1134480-CN1J8TTE102J
Resistor Networks, Arrays - CN1J8TTE102J 1134480-CN1J8TTE102J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134480-CN1J8TTE102J Termination: SMD/SMT Length: 6.4 mm Number of Terminals: 16 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 2506 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134480-CN1J8TTE102J
Termination: SMD/SMT
Length: 6.4 mm
Number of Terminals: 16
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 700 µm
Resistance: 1 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 2506
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1134480-CN1J8TTE102J
Product Name Resistor Networks, Arrays - CN1J8TTE102J
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details