KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN2B8TTE104J CN2B8TTE104J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983987-CN2B8TTE104J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 8 Power Per Element: 125 mW Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983987-CN2B8TTE104J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 8 Power Per Element: 125 mW Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN2B8TTE104J - 983987-CN2B8TTE104J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN2B8TTE104J
983987-CN2B8TTE104J
Resistor Networks, Arrays - CN2B8TTE104J 983987-CN2B8TTE104J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983987-CN2B8TTE104J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 8 Power Per Element: 125 mW Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983987-CN2B8TTE104J
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 100 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 8
Power Per Element: 125 mW
Categories: Resistor Networks,Arrays
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 200 V

Buy Now
SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-CN2B8TTE104J
SMD Resistor 50-CN2B8TTE104J
Res Thick Film Array 100K Ohm 5% ±200ppm/°C ISOL 16-Pin 4012(8 X 1206) Concave SMD T/R Product overview: CN2B8TTE104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN2B8TTE104J can be used for catalog matching and distributor lookup.

Res Thick Film Array 100K Ohm 5% ±200ppm/°C ISOL 16-Pin 4012(8 X 1206) Concave SMD T/R Product overview: CN2B8TTE104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN2B8TTE104J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 983987-CN2B8TTE104J 50-CN2B8TTE104J
Product Name Resistor Networks, Arrays - CN2B8TTE104J SMD Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details