KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 30 40 50 54 55 56 57 58 59 60 61 62 63 64 65 66 70 80 90 100 110 120 150 200 250 300 350 400 500 633
Product Name Notes
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. ±50x10-6/K and tolerance...
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings...

<< Prev Next >>