KOA Speer Electronics, Inc. Through Hole Resistors CFS1/4CT52R223J

Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CFS1/4CT52R223JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R223JCT-ND
Through Hole Resistors 2019-CFS1/4CT52R223JCT-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CFS1/4CT52R223JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R223JTR-ND
Through Hole Resistors 2019-CFS1/4CT52R223JTR-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CFS1/4CT52R223JCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details