KOA Speer Electronics, Inc. Resistor Networks, Arrays - CND2B10TTE103J CND2B10TTE103J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052857-CND2B10TTE10 3J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 10 kΩ Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): YC158TJR-0710KL; 746X101103JP; 745C101103JP; 742C163103JP; CRA12E10210K0JTR; CND1J10KTTD103JCND2B 10TTE103J.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Lead Pitch: 350 µm
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052857-CND2B10TTE10 3J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 10 kΩ Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): YC158TJR-0710KL; 746X101103JP; 745C101103JP; 742C163103JP; CRA12E10210K0JTR; CND1J10KTTD103JCND2B 10TTE103J.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Lead Pitch: 350 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CND2B10TTE103J
1052857-CND2B10TTE103J
Resistor Networks, Arrays - CND2B10TTE103J 1052857-CND2B10TTE103J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052857-CND2B10TTE10 3J Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 700 µm Resistance: 10 kΩ Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): YC158TJR-0710KL; 746X101103JP; 745C101103JP; 742C163103JP; CRA12E10210K0JTR; CND1J10KTTD103JCND2B 10TTE103J.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 50 V Lead Pitch: 350 µm

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052857-CND2B10TTE103J
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 700 µm
Resistance: 10 kΩ
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Categories: Resistor Networks,Arrays
Case / Package: Molded
Alternative Parts (Cross-Reference): YC158TJR-0710KL; 746X101103JP; 745C101103JP; 742C163103JP; CRA12E10210K0JTR; CND1J10KTTD103JCND2B10TTE103J.;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 50 V
Lead Pitch: 350 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1052857-CND2B10TTE103J
Product Name Resistor Networks, Arrays - CND2B10TTE103J
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details