KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN2B4TTE104J CN2B4TTE104J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052791-CN2B4TTE104J Packaging: Tape and Reel Termination: SMD/SMT Length: 5.08 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): 744C083104JP; YC324-JK-07100KL; CAY16-104J4LF; EXB-V8V104JV; CAT16-104J4LF; EXB-38V104JV; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052791-CN2B4TTE104J Packaging: Tape and Reel Termination: SMD/SMT Length: 5.08 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): 744C083104JP; YC324-JK-07100KL; CAY16-104J4LF; EXB-V8V104JV; CAT16-104J4LF; EXB-38V104JV; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN2B4TTE104J - 1052791-CN2B4TTE104J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN2B4TTE104J
1052791-CN2B4TTE104J
Resistor Networks, Arrays - CN2B4TTE104J 1052791-CN2B4TTE104J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052791-CN2B4TTE104J Packaging: Tape and Reel Termination: SMD/SMT Length: 5.08 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 100 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): 744C083104JP; YC324-JK-07100KL; CAY16-104J4LF; EXB-V8V104JV; CAT16-104J4LF; EXB-38V104JV; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 200 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052791-CN2B4TTE104J
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 5.08 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 700 µm
Resistance: 100 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125 mW
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): 744C083104JP; YC324-JK-07100KL; CAY16-104J4LF; EXB-V8V104JV; CAT16-104J4LF; EXB-38V104JV;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 200 V

Buy Now
SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-CN2B4TTE104J
SMD Resistor 50-CN2B4TTE104J
Res Thick Film Array 100K Ohm 5% ±200ppm/C ISOL 8-Pin 2012(4 X 1205) Concave SMD T/R Product overview: CN2B4TTE104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN2B4TTE104J can be used for catalog matching and distributor lookup.

Res Thick Film Array 100K Ohm 5% ±200ppm/C ISOL 8-Pin 2012(4 X 1205) Concave SMD T/R Product overview: CN2B4TTE104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN2B4TTE104J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1052791-CN2B4TTE104J 50-CN2B4TTE104J
Product Name Resistor Networks, Arrays - CN2B4TTE104J SMD Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details