KOA Speer Electronics, Inc. 63mW Resistor CN1E4KTTD330J

Description
4 ±5% 33Ω 63mW ±200ppm/℃ 0402x4 ROHS Product overview: CN1E4KTTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1E4KTTD330J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 ±5% 33Ω 63mW ±200ppm/℃ 0402x4 ROHS Product overview: CN1E4KTTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1E4KTTD330J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW Resistor - 50-CN1E4KTTD330J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW Resistor
50-CN1E4KTTD330J
63mW Resistor 50-CN1E4KTTD330J
4 ±5% 33Ω 63mW ±200ppm/℃ 0402x4 ROHS Product overview: CN1E4KTTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1E4KTTD330J can be used for catalog matching and distributor lookup.

4 ±5% 33Ω 63mW ±200ppm/℃ 0402x4 ROHS Product overview: CN1E4KTTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1E4KTTD330J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-CN1E4KTTD330J
Product Name 63mW Resistor
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details