KOA Speer Electronics, Inc. Res, 6K8, 5%, 250Mw, Axial, Carbon Film; Resistance Koa CFS1/4C682J

Description
RES, 6K8, 5%, 250MW, AXIAL, CARBON FILM; Resistance:6.8kohm; Product Range:CFS Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Film; RoHS Compliant: Yes
Description
RES, 6K8, 5%, 250MW, AXIAL, CARBON FILM; Resistance:6.8kohm; Product Range:CFS Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 250Mw, Axial, Carbon Film; Resistance Koa - 36AJ8721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 250Mw, Axial, Carbon Film; Resistance Koa
36AJ8721
Res, 6K8, 5%, 250Mw, Axial, Carbon Film; Resistance Koa 36AJ8721
RES, 6K8, 5%, 250MW, AXIAL, CARBON FILM; Resistance:6.8kohm; Product Range:CFS Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Film; RoHS Compliant: Yes

RES, 6K8, 5%, 250MW, AXIAL, CARBON FILM; Resistance:6.8kohm; Product Range:CFS Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Carbon Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ8721
Product Name Res, 6K8, 5%, 250Mw, Axial, Carbon Film; Resistance Koa
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details