KOA Speer Electronics, Inc. Through Hole Resistors CFS1/4CT52R102J

Description
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CFS1/4CT52R102JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R102JTR-ND
Through Hole Resistors 2019-CFS1/4CT52R102JTR-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CFS1/4CT52R102JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R102JCT-ND
Through Hole Resistors 2019-CFS1/4CT52R102JCT-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CFS1/4CT52R102JTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details