KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 100 150 200 250 300 350 500 633
Product Name Notes
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum...
Features High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum operating temperature of Sn plating products compatible with solder mounting is 175°C,...
Features KOA original bulk ceramic resistors Excellent in anti-pulse resistance, inrush current and active discharge characteristics Higher reliability against disconnection compared to wirewound resistors and film resistors Products meet EU...
Features Ultra low resistance, suitable for large current sensing Excellent T.C.R. achieved (50±25 x 10-6/K) Correct electric current detection by a voltage pin is possible Bus bar and...

<< Prev Next >>