KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN1E4KTTD472J CN1E4KTTD472J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965885-CN1E4KTTD472J Termination: SMD/SMT Length: 2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 500 µm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965885-CN1E4KTTD472J Termination: SMD/SMT Length: 2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 500 µm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN1E4KTTD472J
965885-CN1E4KTTD472J
Resistor Networks, Arrays - CN1E4KTTD472J 965885-CN1E4KTTD472J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965885-CN1E4KTTD472J Termination: SMD/SMT Length: 2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 500 µm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965885-CN1E4KTTD472J
Termination: SMD/SMT
Length: 2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 4.7 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 500 µm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 965885-CN1E4KTTD472J
Product Name Resistor Networks, Arrays - CN1E4KTTD472J
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details