KOA Speer Electronics, Inc. Through Hole Resistors CFS1/4CT52R182J

Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CFS1/4CT52R182JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R182JCT-ND
Through Hole Resistors 2019-CFS1/4CT52R182JCT-ND
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CFS1/4CT52R182JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R182JTR-ND
Through Hole Resistors 2019-CFS1/4CT52R182JTR-ND
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 1K8, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH4934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH4934
Res, 1K8, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH4934
RES, 1K8, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 1K8, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CFS1/4CT52R182JCT-ND 84AH4934
Product Name Through Hole Resistors Res, 1K8, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details