KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN2A8TTE103J CN2A8TTE103J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052789-CN2A8TTE103J Termination: SMD/SMT Length: 10.16 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 8 Power Per Element: 100 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: 4008 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052789-CN2A8TTE103J Termination: SMD/SMT Length: 10.16 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 8 Power Per Element: 100 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: 4008 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN2A8TTE103J
1052789-CN2A8TTE103J
Resistor Networks, Arrays - CN2A8TTE103J 1052789-CN2A8TTE103J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052789-CN2A8TTE103J Termination: SMD/SMT Length: 10.16 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 700 µm Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 8 Power Per Element: 100 mW Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: 4008 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 100 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052789-CN2A8TTE103J
Termination: SMD/SMT
Length: 10.16 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 700 µm
Resistance: 10 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 8
Power Per Element: 100 mW
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: 4008
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 100 V

Buy Now
SMD Resistor - 50-CN2A8TTE103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-CN2A8TTE103J
SMD Resistor 50-CN2A8TTE103J
Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL 16-Pin 4008(8 X 0805) Concave SMD T/R Product overview: CN2A8TTE103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN2A8TTE103J can be used for catalog matching and distributor lookup.

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL 16-Pin 4008(8 X 0805) Concave SMD T/R Product overview: CN2A8TTE103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN2A8TTE103J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1052789-CN2A8TTE103J 50-CN2A8TTE103J
Product Name Resistor Networks, Arrays - CN2A8TTE103J SMD Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details