RES 82K OHM 5% 1/4W AXIAL
RES 82K OHM 5% 1/4W AXIAL
RES, 82K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-CFS1/4CT52R823JTR-ND | 84AH5002 |
| Product Name | Through Hole Resistors | Res, 82K, 0.25W, Axial, Carbon Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % |