KOA Speer Electronics, Inc. Through Hole Resistors CFS1/4CT52R334J

Description
RES 330K OHM 5% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 330K OHM 5% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CFS1/4CT52R334JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R334JTR-ND
Through Hole Resistors 2019-CFS1/4CT52R334JTR-ND
RES 330K OHM 5% 1/4W AXIAL

RES 330K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-CFS1/4CT52R334JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CFS1/4CT52R334JCT-ND
Through Hole Resistors 2019-CFS1/4CT52R334JCT-ND
RES 330K OHM 5% 1/4W AXIAL

RES 330K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Res, 330K, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH4963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH4963
Res, 330K, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH4963
RES, 330K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 330K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CFS1/4CT52R334JTR-ND 84AH4963
Product Name Through Hole Resistors Res, 330K, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details