KOA Speer Electronics, Inc. Resistor Networks, Arrays - CN1J4KTTD101J CN1J4KTTD101J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170697-CN1J4KTTD101 J Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CN1J4KTTD101 J; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170697-CN1J4KTTD101 J Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CN1J4KTTD101 J; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CN1J4KTTD101J - 1170697-CN1J4KTTD101J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN1J4KTTD101J
1170697-CN1J4KTTD101J
Resistor Networks, Arrays - CN1J4KTTD101J 1170697-CN1J4KTTD101J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170697-CN1J4KTTD101 J Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): CN1J4KTTD101 J; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170697-CN1J4KTTD101J
Packaging: Tape and Reel
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 100 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): CN1J4KTTD101 J;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100 Ohm Resistor
50-CN1J4KTTD101J
Automotive SMD 100 Ohm Resistor 50-CN1J4KTTD101J
Res Thick Film Array 100 Ohm 5% ±200ppm/C ISOL 8-Pin 1206(4 X 0603) Convex SMD Automotive T/R Product overview: CN1J4KTTD101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1J4KTTD101J can be used for catalog matching and distributor lookup.

Res Thick Film Array 100 Ohm 5% ±200ppm/C ISOL 8-Pin 1206(4 X 0603) Convex SMD Automotive T/R Product overview: CN1J4KTTD101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CN1J4KTTD101J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1170697-CN1J4KTTD101J 50-CN1J4KTTD101J
Product Name Resistor Networks, Arrays - CN1J4KTTD101J Automotive SMD 100 Ohm Resistor
Configuration Chip Array
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers