KOA Speer Electronics, Inc. Through Hole Resistors BPR58CFT22LK

Description
RESISTOR
Request a Quote Datasheet
Description
RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-BPR58CFT22LKTB-ND
Through Hole Resistors 2019-BPR58CFT22LKTB-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Through Hole Resistors - 2019-BPR58CFT22LKCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-BPR58CFT22LKCT-ND
Through Hole Resistors 2019-BPR58CFT22LKCT-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Res, 0R022, 5W, Radial, Metal Plate Rohs Compliant Koa - 84AH4779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 5W, Radial, Metal Plate Rohs Compliant Koa
84AH4779
Res, 0R022, 5W, Radial, Metal Plate Rohs Compliant Koa 84AH4779
RES, 0R022, 5W, RADIAL, METAL PLATE ROHS COMPLIANT: YES

RES, 0R022, 5W, RADIAL, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor - 118967966 - Radwell International
Willingboro, NJ, United States
Resistor
118967966
Resistor 118967966
RESISTOR, RADIAL, .022 OHM, 5W, 10%, CURRENT SENSE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, .022 OHM, 5W, 10%, CURRENT SENSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 2019-BPR58CFT22LKTB-ND 84AH4779 118967966
Product Name Through Hole Resistors Res, 0R022, 5W, Radial, Metal Plate Rohs Compliant Koa Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial Radial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details