KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R270J

Description
27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R270JTR-ND
Through Hole Resistors 2019-CF1/4CT52R270JTR-ND
27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R270JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R270JCT-ND
Through Hole Resistors 2019-CF1/4CT52R270JCT-ND
27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 27R, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5107
Res, 27R, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5107
RES, 27R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 27R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R270JTR-ND 84AH5107
Product Name Through Hole Resistors Res, 27R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details