KOA Speer Electronics, Inc. Through Hole Resistors - C4312T C4312T

Description
Manufacturer: KOA Speer Win Source Part Number: 722886-C4312T Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: KOA Speer Win Source Part Number: 722886-C4312T Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - C4312T
722886-C4312T
Through Hole Resistors - C4312T 722886-C4312T
Manufacturer: KOA Speer Win Source Part Number: 722886-C4312T Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: KOA Speer
Win Source Part Number: 722886-C4312T
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 722886-C4312T
Product Name Through Hole Resistors - C4312T
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details