KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R472J

Description
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R472JCT-ND
Through Hole Resistors 2019-CF1/4CT52R472JCT-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R472JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R472JTR-ND
Through Hole Resistors 2019-CF1/4CT52R472JTR-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 4K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5130
Res, 4K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5130
RES, 4K7, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 4K7, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R472JCT-ND 84AH5130
Product Name Through Hole Resistors Res, 4K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details