KOA Speer Electronics, Inc. Through Hole Resistors CF1/2CT52R474J

Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/2CT52R474JCT-ND
Through Hole Resistors 2019-CF1/2CT52R474JCT-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/2CT52R474JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/2CT52R474JTR-ND
Through Hole Resistors 2019-CF1/2CT52R474JTR-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 470K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.5W, Axial, Carbon Film Rohs Compliant Koa
84AH5040
Res, 470K, 0.5W, Axial, Carbon Film Rohs Compliant Koa 84AH5040
RES, 470K, 0.5W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 470K, 0.5W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/2CT52R474JCT-ND 84AH5040
Product Name Through Hole Resistors Res, 470K, 0.5W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details